Edmund Optics Inc. Spherical Mirror 15mm Dia x 15mm Focal Length NT46-234

Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
Description
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 15mm Dia x 15mm Focal Length
NT46-234
Spherical Mirror 15mm Dia x 15mm Focal Length NT46-234
Aluminum Coating Ideal for UV, Visible, and IR Applications Multiple Diameter and f/# Combinations Available ¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.
  • Aluminum Coating
  • Ideal for UV, Visible, and IR Applications
  • Multiple Diameter and f/# Combinations Available

¼λ Spherical Mirrors have flat rear surfaces and aluminum coated spherical front surfaces. These mirrors are ideal for applications in UV, visible, and IR wavelength ranges.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT46-234
Product Name Spherical Mirror 15mm Dia x 15mm Focal Length
Mirror Types Spherical Mirror
Focal Length 15 mm (0.5906 inch)
Diameter/Width 15 mm (0.5906 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, General Purpose, Borofloat, 50.8 mm, 450 - 12,000 nm - 5123 - Newport MKS
Specs
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details