Edmund Optics Inc. 12.5mm Dia x 50mm FL Cylinder Lens Uncoated NT46-195

Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Description
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Dia x 50mm FL Cylinder Lens Uncoated
NT46-195
12.5mm Dia x 50mm FL Cylinder Lens Uncoated NT46-195
Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT46-195
Product Name 12.5mm Dia x 50mm FL Cylinder Lens Uncoated
Lens Type Cylindrical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 1.89 mm (0.0744 inch)
Edge Thickness 1.13 mm (0.0445 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Meniscus Lenses - LMS-254-R515-R1000-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details