Edmund Optics Inc. Plano-Convex Lens 3.0mm Dia. x 6.0mm FL, Telecom-NIR Coating NT45-977

Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. These micro PCX lenses are offered with a Telecom-NIR coating optimized for common telecom wavelengths.These lenses are also available Uncoated, MgF2 coated and NIR-I coated. Detailed specifications for these coatings can be found in our Anti-Reflection coating primer
Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. These micro PCX lenses are offered with a Telecom-NIR coating optimized for common telecom wavelengths.These lenses are also available Uncoated, MgF2 coated and NIR-I coated. Detailed specifications for these coatings can be found in our Anti-Reflection coating primer

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 3.0mm Dia. x 6.0mm FL, Telecom-NIR Coating
NT45-977
Plano-Convex Lens 3.0mm Dia. x 6.0mm FL, Telecom-NIR Coating NT45-977
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. These micro PCX lenses are offered with a Telecom-NIR coating optimized for common telecom wavelengths.These lenses are also available Uncoated, MgF2 coated and NIR-I coated. Detailed specifications for these coatings can be found in our Anti-Reflection coating primer

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. These micro PCX lenses are offered with a Telecom-NIR coating optimized for common telecom wavelengths.These lenses are also available Uncoated, MgF2 coated and NIR-I coated. Detailed specifications for these coatings can be found in our Anti-Reflection coating primer

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-977
Product Name Plano-Convex Lens 3.0mm Dia. x 6.0mm FL, Telecom-NIR Coating
Lens Application Infrared
Focal Length 6 mm (0.2362 inch)
Center Thickness 1.8 mm (0.0709 inch)
Edge Thickness 1.41 mm (0.0555 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 253 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 24 mm (0.9449 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details