Edmund Optics Inc. Double-Convex Lens, 25mm Dia. x 200mm FL, VIS-NIR, Inked NT45-896-INK

Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
Description
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Double-Convex Lens, 25mm Dia. x 200mm FL, VIS-NIR, Inked
NT45-896-INK
Double-Convex Lens, 25mm Dia. x 200mm FL, VIS-NIR, Inked NT45-896-INK
AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm <0.25% Reflectance @ 880nm Designed for 0° Angle of Incidence Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.
  • AR Coated to Provide <1.25% Reflectance per Surface for 400 - 1000nm
  • <0.25% Reflectance @ 880nm
  • Designed for 0° Angle of Incidence

Double-Convex (DCX) Lenses have two outward curved surfaces, a positive focal length and are useful for 1:1 imaging and in multi-element systems.These lenses are available uncoated or with other Anti-Reflection coating options including: MgF2, VIS 0°, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-896-INK
Product Name Double-Convex Lens, 25mm Dia. x 200mm FL, VIS-NIR, Inked
Lens Type Spherical Lens
Lens Application Infrared; Visible
Focal Length 200 mm (7.87 inch)
Center Thickness 5 mm (0.1969 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
IR Grade BaF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Lens Application Infrared
Materials BaF2
Surface Quality 40-20 Scratch / Dig
View Details
Cylindrical Plano-Convex Lenses -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Lens Type Cylindrical Lens
Lens Application Visible
Focal Length 8 to 500 mm (0.3150 to 19.69 inch)
View Details
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 336 mm (13.25 inch)
View Details