Edmund Optics Inc. N-BK7 Right Angle Mirror, 25mm Enhanced Aluminum Coated NT45-595

Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
Description
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Right Angle Mirror, 25mm Enhanced Aluminum Coated
NT45-595
N-BK7 Right Angle Mirror, 25mm Enhanced Aluminum Coated NT45-595
Reflects Light at 90° Ideal for System Alignment Enhanced Aluminum and Protected Gold Coatings Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.
  • Reflects Light at 90°
  • Ideal for System Alignment
  • Enhanced Aluminum and Protected Gold Coatings

Available with an enhanced aluminum or protected gold coating, TECHSPEC® Right Angle Mirrors are easily mounted, and are ideal for applications requiring precision alignment and high performance. Right angle mirrors reflect incident light at 90°, and are crucial in many optical systems.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT45-595
Product Name N-BK7 Right Angle Mirror, 25mm Enhanced Aluminum Coated
Mirror Types Flat Mirror
Mirror Materials BK7 Glass
Mirror Coatings Enhanced Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-254-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Mirror, Broadband Metallic, 250 mm Focal Length, 250-600 nm - 05DC500AL.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details