Edmund Optics Inc. Achromatic Doublet Lens 75mm Dia. x 400mm FL, MgF2 Coating NT45-419

Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.
Description
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Achromatic Doublet Lens 75mm Dia. x 400mm FL, MgF2 Coating
NT45-419
Achromatic Doublet Lens 75mm Dia. x 400mm FL, MgF2 Coating NT45-419
Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Achromatic doublet lenses consist of two optical components cemented together to form an achromatic doublet which is computer optimized to correct for on-axis spherical and chromatic aberrations. Our achromatic doublets are available with a single layer MgF2 coating or a broadband multi-layer coating for the visible spectrum. NIR achromatic doublets and edge blackened achromatic doublets are also available. All dimensions are in mm.Achromatic doublet lenses are far superior to simple lenses for multi-color ("white light") imaging. The two elements composing an achromatic doublet lens (literally, "a lens with no color") are paired together for their ability to correct the color separation inherent in glass. Having eliminated the problematic chromatic aberrations, achromatic doublet lenses become the most cost-efficient means for good polychromatic illumination and imaging.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT45-419
Product Name Achromatic Doublet Lens 75mm Dia. x 400mm FL, MgF2 Coating
Lens Type Achromats
Focal Length 400 mm (15.75 inch)
Center Thickness 11.05 mm (0.4350 inch)
Edge Thickness 12.84 mm (0.5055 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lenses - Singlet Plano-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 4 to 1000 mm (0.1575 to 39.37 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-254-R1292-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 129 mm (5.09 inch)
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details