Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | NT45-143 |
| Product Name | Plano-Convex Lens 4.5mm Diameter x 4.5mm FL, Uncoated |
| Lens Type | Spherical Lens |
| Focal Length | 4.5 mm (0.1772 inch) |
| Center Thickness | 2.59 mm (0.1020 inch) |
| Edge Thickness | 1.8 mm (0.0709 inch) |