Edmund Optics Inc. Aspheric Lens 27mm Diameter x 13mm FL NT43-987

Description
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.
Description
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Aspheric Lens 27mm Diameter x 13mm FL
NT43-987
Aspheric Lens 27mm Diameter x 13mm FL NT43-987
Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Used primarily in high efficiency illumination systems, aspheric condensers offer superior aberration correction. We provide these in low f/#s for higher light gathering efficiency in condensing, projecting, and other illumination applications. Our aspheric lenses are ground and polished on the plano side and precision molded on the aspheric side. Note: Lenses are sold individually (not in sets of two).Application Note: Aspheric condenser lenses efficiently correct for spherical aberrations and coma. For this reason, one aspheric condenser can replace a multiple spherical element design. This replacement reduces the number of back reflections and ultimately yields higher transmission. They are usually mounted in pairs, so that their convex surfaces are nearly in contact. These systems require lenses somewhat larger in diameter than the diagonal measurement of the slide or target projected. Refer to the chart for approximate lens size.Note: The f/# is a calculated value based on EFL/Dia.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT43-987
Product Name Aspheric Lens 27mm Diameter x 13mm FL
Lens Type Aspheric
Focal Length 13 mm (0.5118 inch)
Center Thickness 9.25 mm (0.3642 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-254-R521-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -52.1 mm (-2.05 inch)
View Details
Precision Double-Convex Lenses - G573 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 5 mm (0.1969 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details