Edmund Optics Inc. 4-6 Wave Mirror 6mm X 6mm Protected Gold NT43-877

Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4-6 Wave Mirror 6mm X 6mm Protected Gold
NT43-877
4-6 Wave Mirror 6mm X 6mm Protected Gold NT43-877
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
  • Wide Variety of Shapes and Sizes Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Contact Us for Custom Sizes

When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-877
Product Name 4-6 Wave Mirror 6mm X 6mm Protected Gold
Mirror Types Flat Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Silver Mirror, Pinhole-Free, Borofloat, 50.8 mm, λ/10, 480-20,000 nm - 20D20ER.2-PF - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details