Edmund Optics Inc. 1/10λ Dual Surface Flat, Fused Silica, 2" Diameter NT43-426

Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Dual Surface Flat, Fused Silica, 2" Diameter
NT43-426
1/10λ Dual Surface Flat, Fused Silica, 2" Diameter NT43-426
1/4λ, 1/10λ and 1/20λ Surface Flatness Options Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Single Surface Optical Flats Also Available Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • 1/4λ, 1/10λ and 1/20λ Surface Flatness Options
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Single Surface Optical Flats Also Available

Our dual surface optical flats are precision ground and polished to the stated accuracies on both surfaces so that either face may be used for test applications. Both surfaces are tested and certified by our Zygo Interferometer. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT43-426
Product Name 1/10λ Dual Surface Flat, Fused Silica, 2" Diameter
Mirror Types Flat Mirror
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Materials Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 12.7 mm, 700-950 nm - 05D620BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details