Edmund Optics Inc. Continuously Variable ND Filter 0.04 - 2.0, 3 NT41-960

Description
Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral density filters varies linearly across each filters length. This is an excellent instrument for precise adjustments of spectrophotometers, monochromators, lasers, etc. Variable density beamsplitters may be used two at a time to control transmission of an optical beam up to 1" in diameter. The units are moved differentially to produce a smooth variation in the energy being transmitted.
Description
Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral density filters varies linearly across each filters length. This is an excellent instrument for precise adjustments of spectrophotometers, monochromators, lasers, etc. Variable density beamsplitters may be used two at a time to control transmission of an optical beam up to 1" in diameter. The units are moved differentially to produce a smooth variation in the energy being transmitted.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Continuously Variable ND Filter 0.04 - 2.0, 3
NT41-960
Continuously Variable ND Filter 0.04 - 2.0, 3 NT41-960
Variable Density Beamsplitter Variable Neutral Density Use Two to Control Optical Transmission Design Wavelength of 400 - 700nm Density Neutrality of +/-5% The density (and film thickness) of these continuously variable neutral density filters varies linearly across each filters length. This is an excellent instrument for precise adjustments of spectrophotometers, monochromators, lasers, etc. Variable density beamsplitters may be used two at a time to control transmission of an optical beam up to 1" in diameter. The units are moved differentially to produce a smooth variation in the energy being transmitted.

Variable Density Beamsplitter

  • Variable Neutral Density
  • Use Two to Control Optical Transmission
  • Design Wavelength of 400 - 700nm
  • Density Neutrality of +/-5%

The density (and film thickness) of these continuously variable neutral density filters varies linearly across each filters length. This is an excellent instrument for precise adjustments of spectrophotometers, monochromators, lasers, etc. Variable density beamsplitters may be used two at a time to control transmission of an optical beam up to 1" in diameter. The units are moved differentially to produce a smooth variation in the energy being transmitted.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT41-960
Product Name Continuously Variable ND Filter 0.04 - 2.0, 3
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Interference Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application Infrared; Visible
Filter Shape Circular; Square
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Heat Absorbing Glass Filter, 12.7 mm Diameter, IR Cut-off, KG-3 Glass - FR-KG3 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details