Edmund Optics Inc. Spherical Mirror 2.5" Dia. x 25" FL Protected Alum NT40-913

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 2.5" Dia. x 25" FL Protected Alum
NT40-913
Spherical Mirror 2.5" Dia. x 25" FL Protected Alum NT40-913
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ¼λ Spherical Mirrors Also Available

TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT40-913
Product Name Spherical Mirror 2.5" Dia. x 25" FL Protected Alum
Mirror Types Spherical Mirror
Focal Length 635 mm (25 inch)
Diameter/Width 63.5 mm (2.5 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Gold Mirror, Economy, Borofloat, 19.05 mm Square, λ/10, 650-20,000 nm - 07SD520ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details