Edmund Optics Inc. 4-6 Wave Mirror 12.5mm Dia Enhanced Aluminum NT32-942

Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
Description
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4-6 Wave Mirror 12.5mm Dia Enhanced Aluminum
NT32-942
4-6 Wave Mirror 12.5mm Dia Enhanced Aluminum NT32-942
Wide Variety of Shapes and Sizes Available Enhanced Aluminum and Protected Gold Coatings Contact Us for Custom Sizes When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.
  • Wide Variety of Shapes and Sizes Available
  • Enhanced Aluminum and Protected Gold Coatings
  • Contact Us for Custom Sizes

When using our TECHSPEC® First Surface Mirrors, the coated surface is to be facing the incident light in order to minimize energy loss by not allowing light to pass through the glass substrate. The mirrors are available in circular, square, and rectangular dimensions. Rectangular first surface mirrors are ideal for applications requiring the mirror to be mounted at 45° in order to produce a 90° bend in the light path.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-942
Product Name 4-6 Wave Mirror 12.5mm Dia Enhanced Aluminum
Mirror Types Flat Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 2 mm (0.0787 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details