Edmund Optics Inc. Plano-Convex Lens 18mm Diameter x 72mm FL, Uncoated NT32-859

Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.
Description
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plano-Convex Lens 18mm Diameter x 72mm FL, Uncoated
NT32-859
Plano-Convex Lens 18mm Diameter x 72mm FL, Uncoated NT32-859
Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light in imaging applications. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics. Coated versions have optimum light transmission. Available in a wide variety of diameters and focal lengths.These lenses are available with a variety of Anti-Reflection coating options: MgF2, VIS 0°, VIS-NIR, NIR I and NIR II.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-859
Product Name Plano-Convex Lens 18mm Diameter x 72mm FL, Uncoated
Lens Type Spherical Lens
Focal Length 72 mm (2.83 inch)
Center Thickness 3 mm (0.1181 inch)
Edge Thickness 1.9 mm (0.0748 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Optical Lenses - Achromatic Lenses for NIR - CeNing Optics Co., Ltd.
Specs
Lens Type Achromats
Lens Application Infrared; Visible
Focal Length 10 to 140 mm (0.3937 to 5.51 inch)
View Details