Newport MKS Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm CSX200AR.10

Description
The CSX200AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSX200AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm - CSX200AR.10 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm
CSX200AR.10
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm CSX200AR.10
The CSX200AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSX200AR.10 Plano-Convex Cylindrical Lens is a 245 to 440 nm anti-reflection coated, fused silica, plano-convex cylindrical lens with a 2 inch (50.8 mm) length, a 2 inch (50.8 mm) width and an effective focal length of 200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSX200AR.10
Product Name Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 245-440 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
Edge Thickness 3 mm (0.1181 inch)
Radius of Curvature 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Meniscus Lens, CLEARMagic, 1.5 in. Diameter, 5.0 in. FL, 7.4 mm Edge, Trumpf - 61982ULA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm,-200mm FL,650-1000nm - CKV200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 430-700nm - KBX049AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 50.2 mm EFL, Uncoated - KBX142 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 44.13 mm (1.74 inch)
Center Thickness 17.28 mm (0.6802 inch)
View Details