Edmund Optics Inc. Spherical Mirror 2" Dia, 12" FL Uncoated NT32-817

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 2" Dia, 12" FL Uncoated
NT32-817
Spherical Mirror 2" Dia, 12" FL Uncoated NT32-817
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ⅛λ Precision Spherical Mirrors Also Available TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ⅛λ Precision Spherical Mirrors Also Available

TECHSPEC® ¼λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-817
Product Name Spherical Mirror 2" Dia, 12" FL Uncoated
Mirror Types Spherical Mirror
Focal Length 305 mm (12 inch)
Diameter/Width 50.8 mm (2 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 1030-1090nm - 10Z40DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details