Edmund Optics Inc. N-BK7 Ball Lens 10.0mm Diameter NT32-748

Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
Description
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
N-BK7 Ball Lens 10.0mm Diameter
NT32-748
N-BK7 Ball Lens 10.0mm Diameter NT32-748
Useful as Fiber Coupling Spheres and Collimating Lenses Standard and High Tolerance Options Available for N-BK7 Substrate Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)
  • Useful as Fiber Coupling Spheres and Collimating Lenses
  • Standard and High Tolerance Options Available for N-BK7 Substrate

Ball lenses are glass spheres commonly used in fiber optic applications. They are ideal for focusing light into fibers as well as fiber coupling. Our TECHSPEC® Ball Lenses are available in N-BK7 and N-SF8 substrates as well as standard and high tolerance options. High tolerance options provided improved diameter and sphericity tolerance for the most demanding applications. (Sphericity is the deviation of the ball lens from a perfect sphere.)

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT32-748
Product Name N-BK7 Ball Lens 10.0mm Diameter
Lens Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-508-R920-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details