Edmund Optics Inc. 30mm 50R/50T Standard Cube Beamsplitter NT32-701

Description
Multi-Layer Dielectric Coating Many Beamsplitting Ratios Available Multiple Sizes Available Constructed by cementing two right angle prisms together, TECHSPEC® Standard Cube Beamsplitters offer a range of reflection/transmiss ion ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmiss ion ratio. Absorption loss to the coating is minimal. Note: Output is partially polarized. If polarization sensitivity is critical to your application, we recommend using TECHSPEC® Polarizing Beamsplitters or TECHSPEC® Non-Polarizing Beamsplitters.
Description
Multi-Layer Dielectric Coating Many Beamsplitting Ratios Available Multiple Sizes Available Constructed by cementing two right angle prisms together, TECHSPEC® Standard Cube Beamsplitters offer a range of reflection/transmiss ion ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmiss ion ratio. Absorption loss to the coating is minimal. Note: Output is partially polarized. If polarization sensitivity is critical to your application, we recommend using TECHSPEC® Polarizing Beamsplitters or TECHSPEC® Non-Polarizing Beamsplitters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
30mm 50R/50T Standard Cube Beamsplitter
NT32-701
30mm 50R/50T Standard Cube Beamsplitter NT32-701
Multi-Layer Dielectric Coating Many Beamsplitting Ratios Available Multiple Sizes Available Constructed by cementing two right angle prisms together, TECHSPEC® Standard Cube Beamsplitters offer a range of reflection/transmiss ion ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmiss ion ratio. Absorption loss to the coating is minimal. Note: Output is partially polarized. If polarization sensitivity is critical to your application, we recommend using TECHSPEC® Polarizing Beamsplitters or TECHSPEC® Non-Polarizing Beamsplitters.
  • Multi-Layer Dielectric Coating
  • Many Beamsplitting Ratios Available
  • Multiple Sizes Available

Constructed by cementing two right angle prisms together, TECHSPEC® Standard Cube Beamsplitters offer a range of reflection/transmission ratios. An interference coating has been applied to the hypotenuse surface of one of the prisms to provide the designated reflection/transmission ratio. Absorption loss to the coating is minimal.
Note: Output is partially polarized. If polarization sensitivity is critical to your application, we recommend using TECHSPEC® Polarizing Beamsplitters or TECHSPEC® Non-Polarizing Beamsplitters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Nonpolarizing Cube Beamsplitters
Product Number NT32-701
Product Name 30mm 50R/50T Standard Cube Beamsplitter
Beamsplitter Construction Cement
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Multilayer coating:Ravg<0.5% per surface
View Details
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 532 nm Laser Line - 05BC16NP.3 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Fixed Ratio Cube Beamsplitters -  - EKSMA OPTICS
Specs
Beamsplitter Construction Cement
Wavelength Range 280 to 1550 nm (2800 to 15500 Å)
View Details