Newport MKS Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm 10D20ER.1-PF

Description
The 10D20ER.1-PF Pinhole-Free Broadband Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.1-PF enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D20ER.1-PF has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20ER.1-PF Pinhole-Free Broadband Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.1-PF enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D20ER.1-PF has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1-PF - Newport MKS
Irvine, CA, United States
Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm
10D20ER.1-PF
Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm 10D20ER.1-PF
The 10D20ER.1-PF Pinhole-Free Broadband Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.1-PF enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D20ER.1-PF has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20ER.1-PF Pinhole-Free Broadband Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 25.4 mm (1.0 inch) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.1-PF enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 10D20ER.1-PF has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20ER.1-PF
Product Name Aluminum Mirror, Pinhole-Free, Borofloat, 25.4 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 1.0 in, 2 arc sec, 225-700 nm - UBBR1-2UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Silver Mirror, fs Optimized, 0-45° AOI, 25.4 mm, 600-1000 nm - 10B20EAG.1 - Newport MKS
Specs
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Mirror, Broadband Metallic, 12.5 mm Focal Length, 480-20,000 nm - 05DC25ER.2 - Newport MKS
Specs
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Elliptical Mirror, Gold, N-BK7, 25.4 mm x 35.9 mm, λ/10, 650-20,000 nm - 10E20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 6 mm (0.2362 inch)
Mirror Shape Elliptical; Elliptical
View Details