Edmund Optics Inc. 1/10λ Flat Zerodur 2" Dia. Protected Aluminum NT32-199-522

Description
Fused Silica and Zerodur® Substrates 1/10λ Surface Accuracy Variety of Coating Options Offered 1/20λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.
Description
Fused Silica and Zerodur® Substrates 1/10λ Surface Accuracy Variety of Coating Options Offered 1/20λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Flat Zerodur 2" Dia. Protected Aluminum
NT32-199-522
1/10λ Flat Zerodur 2" Dia. Protected Aluminum NT32-199-522
Fused Silica and Zerodur® Substrates 1/10λ Surface Accuracy Variety of Coating Options Offered 1/20λ and 1/4λ Surface Accuracies Also Offered TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.
  • Fused Silica and Zerodur® Substrates
  • 1/10λ Surface Accuracy
  • Variety of Coating Options Offered
  • 1/20λ and 1/4λ Surface Accuracies Also Offered

TECHSPEC® 1/10λ Precision Optical Flat Mirrors are an excellent choice for interferometry, imaging systems, laser applications, optical path folding, and autocollimation. All mirrors are available coated or uncoated, and the second surface is pitch polished to window quality.These optical flat mirrors are offered with two substrate options: Zerodur® and fused silica. Zerodur® is a yellow tinted glass ceramic developed by Schott®. Zerodur® features an extremely low coefficient of thermal expansion of ±0.10 x 10-6/°C. In applications where temperature fluctuation is a concern, Zerodur® offers a thermal stability that is unmatched. Fused silica is optically clear and features excellent resistance to abrasion and high durability, with a low coefficient of thermal expansion of ±0.55 x 10-6/°C. For harsh environments, or in applications where wear and tear is a factor, fused silica is an ideal choice.Uncoated TECHSPEC® 1/10λ Precision Optical Flats are available for testing and measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-199-522
Product Name 1/10λ Flat Zerodur 2" Dia. Protected Aluminum
Mirror Types Flat Mirror
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-254-127-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 480-20,000 nm - 10DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details