Edmund Optics Inc. Spherical Mirror 3" Dia. x 30" FL Uncoated NT32-082

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 3" Dia. x 30" FL Uncoated
NT32-082
Spherical Mirror 3" Dia. x 30" FL Uncoated NT32-082
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ¼λ Spherical Mirrors Also Available

TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-082
Product Name Spherical Mirror 3" Dia. x 30" FL Uncoated
Mirror Types Spherical Mirror
Focal Length 762 mm (30 inch)
Diameter/Width 76.2 mm (3 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-254-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm - 40Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details