Edmund Optics Inc. Spherical Mirror 3" Dia. x 30" FL Protected Gold NT32-078

Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
Description
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spherical Mirror 3" Dia. x 30" FL Protected Gold
NT32-078
Spherical Mirror 3" Dia. x 30" FL Protected Gold NT32-078
Ideal for Multispectral Focusing Applications Variety of Coating Options Offered Multiple Sizes Available ¼λ Spherical Mirrors Also Available TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.
  • Ideal for Multispectral Focusing Applications
  • Variety of Coating Options Offered
  • Multiple Sizes Available
  • ¼λ Spherical Mirrors Also Available

TECHSPEC® 1⁄ 8λ Precision Spherical Mirrors are designed for research and technical OEM applications in the UV, visible, or IR ranges. Each size is available uncoated or with one of our various reflective mirror coatings.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT32-078
Product Name Spherical Mirror 3" Dia. x 30" FL Protected Gold
Mirror Types Spherical Mirror
Focal Length 762 mm (30 inch)
Diameter/Width 76.2 mm (3 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm - 10CV00SR.40F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 761 to 867 nm (7610 to 8670 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details