Edmund Optics Inc. UV Plano-Concave Lens 50.8mm Dia. x -100 FL, Uncoated NT08-031

Description
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.
Description
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.

Suppliers

Company
Product
Description
Supplier Links
UV Plano-Concave Lens 50.8mm Dia. x -100 FL, Uncoated - NT08-031 - Edmund Optics Inc.
Barrington, NJ, USA
UV Plano-Concave Lens 50.8mm Dia. x -100 FL, Uncoated
NT08-031
UV Plano-Concave Lens 50.8mm Dia. x -100 FL, Uncoated NT08-031
Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-ser ve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.
  • Discounts up to 80% Off
  • Quantities Extremely Limited
  • Final Sale, No Returns

Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold on a first-come-first-serve basis.Hurry, while supplies last. EO Mega Clearance products will never be sold again. Check out our standard clearance products for even more deals!All products are final sale; EO will not accept returns. No additional information is available other than what is listed.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lenses
Product Number NT08-031
Product Name UV Plano-Concave Lens 50.8mm Dia. x -100 FL, Uncoated
Lens Type Spherical Lens
Focal Length -100 mm (-3.94 inch)
Center Thickness 3.5 mm (0.1378 inch)
Edge Thickness 11.18 mm (0.4402 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Triplet Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
Optical Lenses - Meniscus Convex-Concave Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length -100 to 1000 mm (-3.94 to 39.37 inch)
View Details
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details