Edmund Optics Inc. 1/10λ Optical Flat, Fused Silica, 6" Diameter NT01-612-000

Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
Description
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1/10λ Optical Flat, Fused Silica, 6" Diameter
NT01-612-000
1/10λ Optical Flat, Fused Silica, 6" Diameter NT01-612-000
Sizes Ranging from 1/2" Diameter to 8" Diameter Certified with a Zygo Interferometer Each 1/20λ Flat Includes a Certificate of Calibration Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.
  • Sizes Ranging from 1/2" Diameter to 8" Diameter
  • Certified with a Zygo Interferometer
  • Each 1/20λ Flat Includes a Certificate of Calibration
  • Available with Standard Metallic Mirror Coatings: 1/4λ Mirrors, 1/10λ Mirrors, 1/20λ Mirrors

Optical Flats are used as a reference (test plate) against which the flatness of an unknown surface may be compared. Each piece is precision polished by our master opticians and tested on a Zygo interferometer to insure the surface accuracy. The secondary surfaces of our single surface flats are pitch polished to window quality for viewing the interference pattern. Each flat ships in a durable storage case for permanent protection. 1/20λ flats also include a certificate of calibration.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT01-612-000
Product Name 1/10λ Optical Flat, Fused Silica, 6" Diameter
Mirror Types Flat Mirror
Diameter/Width 152 mm (6 inch)
Thickness 25.4 mm (1 inch)
Mirror Materials Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 6.0 in. EFL, Bare Gold - 50331AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 152 mm (6 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details