High Quality Sound
The EZ series audio distribution transformers are designed for the speaker side of a voltage speaker distribution system.
Continuous Use Design
Each unit is designed to operate continuously.
Primary (Input)
The input is designed for a 25V speaker distribution line.
Secondary (Output)
The output is designed for a 4 Ohms speaker.
Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.
The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.
The Bobbins
EDCOR's royal blue bobbin with black finishing tape.
Termination
The terminations are Eurostyle connectors.
Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.
| EDCOR Electronics Corporation | |
|---|---|
| Product Category | Transformers |
| Product Number | EZ30-25-4 |
| Product Name | Audio Distribution Transformers |
| Category | Signal |