NorComp Connectors I/O - D-Sub & D-Ribbon SDF-S37-203L011

Description
Connectors I/O - D-Sub & D-Ribbon
Request a Quote Datasheet
Description
Connectors I/O - D-Sub & D-Ribbon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - SDF-S37-203L011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
SDF-S37-203L011
Connectors I/O - D-Sub & D-Ribbon SDF-S37-203L011
Connectors I/O - D-Sub & D-Ribbon

Connectors I/O - D-Sub & D-Ribbon

Buy Now
D-Sub Connector Assemblies - 37-SDF-S37-203L011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-SDF-S37-203L011-ND
D-Sub Connector Assemblies 37-SDF-S37-203L011-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp - 76AH6966 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
76AH6966
D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp 76AH6966
D SUB CONN, RCPT, DC, 37POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: Yes

D SUB CONN, RCPT, DC, 37POS, SOLDER CUP, IP67; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:NANOOK Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SDF-S37-203L011 37-SDF-S37-203L011-ND 76AH6966
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Conn, Rcpt, Dc, 37Pos, Solder Cup, Ip67; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details