NorComp Between Series Adapters RJADK25S7080831

Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Gray
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - RJADK25S7080831-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
RJADK25S7080831-ND
Between Series Adapters RJADK25S7080831-ND
Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Gray

Adapter Connector D-Sub, 25 Pin Female To Modular, Female Jack, 8p8c (RJ45) Gray

Buy Now Datasheet
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp - 39Y8977 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
39Y8977
Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp 39Y8977
MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions ; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

MODULAR ADAPTER, RJ45-D SUB, JACK-RECEPTACLE; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:D Sub; Convert To Positions:25Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RJADK25S7080831-ND 39Y8977
Product Name Between Series Adapters Modular Adapter, Rj45-D Sub, Jack-Receptacle; Inter Series Connector A Norcomp
Connector Type D-Sub Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details