NorComp Modular Connectors / Ethernet Connectors IPRJCONN-P

Description
Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Connector - Plastic
Datasheet
Description
Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Connector - Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - IPRJCONN-P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
IPRJCONN-P
Modular Connectors / Ethernet Connectors IPRJCONN-P
Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Connector - Plastic

Modular Connectors / Ethernet Connectors IP67 RJ45 MODULAR Connector - Plastic

Buy Now Datasheet
Sealed Ethernet Connector, Plug, 8 Position, Panel; Modular Connector Type Norcomp - 39Y9357 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet Connector, Plug, 8 Position, Panel; Modular Connector Type Norcomp
39Y9357
Sealed Ethernet Connector, Plug, 8 Position, Panel; Modular Connector Type Norcomp 39Y9357
SEALED ETHERNET CONNECTOR, PLUG, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

SEALED ETHERNET CONNECTOR, PLUG, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number IPRJCONN-P 39Y9357
Product Name Modular Connectors / Ethernet Connectors Sealed Ethernet Connector, Plug, 8 Position, Panel; Modular Connector Type Norcomp
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products