NorComp D-Sub, D-Shaped Connector Adapters GCLP37M37M

Description
Adapter Connector D-Sub, 37 Pin Male To D-Sub, 37 Pin Male Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 37 Pin Male To D-Sub, 37 Pin Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP37M37M-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP37M37M-ND
D-Sub, D-Shaped Connector Adapters GCLP37M37M-ND
Adapter Connector D-Sub, 37 Pin Male To D-Sub, 37 Pin Male Panel Mount

Adapter Connector D-Sub, 37 Pin Male To D-Sub, 37 Pin Male Panel Mount

Buy Now Datasheet
D Sub Adapter, 37 Position, Plug-Plug; D Sub Connector A Norcomp - 39Y8959 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 37 Position, Plug-Plug; D Sub Connector A Norcomp
39Y8959
D Sub Adapter, 37 Position, Plug-Plug; D Sub Connector A Norcomp 39Y8959
D SUB ADAPTER, 37 POSITION, PLUG-PLUG; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:37Position s RoHS Compliant: Yes

D SUB ADAPTER, 37 POSITION, PLUG-PLUG; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:37Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:37Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCLP37M37M-ND 39Y8959
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 37 Position, Plug-Plug; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers