NorComp D-Sub, D-Shaped Connector Adapters GCLP15F15F

Description
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Female Panel Mount
Request a Quote Datasheet
Description
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Adapters - GCLP15F15F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Adapters
GCLP15F15F-ND
D-Sub, D-Shaped Connector Adapters GCLP15F15F-ND
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Female Panel Mount

Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Female Panel Mount

Buy Now Datasheet
D Sub Adapter, 15 Position, Receptacle-Receptacle; D Sub Connector A Norcomp - 39Y8951 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 15 Position, Receptacle-Receptacle; D Sub Connector A Norcomp
39Y8951
D Sub Adapter, 15 Position, Receptacle-Receptacle; D Sub Connector A Norcomp 39Y8951
D SUB ADAPTER, 15 POSITION, RECEPTACLE-RECEPTACL E; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

D SUB ADAPTER, 15 POSITION, RECEPTACLE-RECEPTACLE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GCLP15F15F-ND 39Y8951
Product Name D-Sub, D-Shaped Connector Adapters D Sub Adapter, 15 Position, Receptacle-Receptacle; D Sub Connector A Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers