NorComp D Sub Adapter, 9P Plug Dsub-9P Rct Dsub; D Sub Connector A Norcomp GCLP09M09F-K01

Description
D SUB ADAPTER, 9P PLUG DSUB-9P RCT DSUB; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes
Description
D SUB ADAPTER, 9P PLUG DSUB-9P RCT DSUB; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9P Plug Dsub-9P Rct Dsub; D Sub Connector A Norcomp - 52AH5796 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9P Plug Dsub-9P Rct Dsub; D Sub Connector A Norcomp
52AH5796
D Sub Adapter, 9P Plug Dsub-9P Rct Dsub; D Sub Connector A Norcomp 52AH5796
D SUB ADAPTER, 9P PLUG DSUB-9P RCT DSUB; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

D SUB ADAPTER, 9P PLUG DSUB-9P RCT DSUB; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AH5796
Product Name D Sub Adapter, 9P Plug Dsub-9P Rct Dsub; D Sub Connector A Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
CONN BANANA JACK MINI TURRET BLK - 238-9283BLK - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
View Details