NorComp D-Sub Connector Assemblies CDFS9W4103L212

Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFS9W4103L212-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS9W4103L212-ND
D-Sub Connector Assemblies 37-CDFS9W4103L212-ND
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp - 82AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp
82AH3918
Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp 82AH3918
COMBO D-SUB CONN, PLUG, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-9W4, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-9W4; Gender:Plug; No. of Contacts:9Contacts; Contact Type:5 Signal, 4 Power; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-CDFS9W4103L212-ND 82AH3918
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Db-9W4, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details