NorComp D-Sub Connector Assemblies CDFS13W3203L211

Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-CDFS13W3203L211-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-CDFS13W3203L211-ND
D-Sub Connector Assemblies 37-CDFS13W3203L211-ND
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - CDFS13W3203L211 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
CDFS13W3203L211
Connectors I/O - D-Sub & D-Ribbon CDFS13W3203L211
13W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP

13W3 SOLDER CUP FEMALE, FLASH 4-40 INTERNAL THREADS 20 AMP

Buy Now
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp - 76AH5184 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp
76AH5184
Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp 76AH5184
COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DB-13W3, PANEL, IP67; Product Range:NANOOK Series; Insert Arrangement:DB-13W3; Gender:Receptacle; No. of Contacts:13Contacts; Contact Type:10 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-CDFS13W3203L211-ND CDFS13W3203L211 76AH5184
Product Name D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon Combo D-Sub Conn, Rcpt, Db-13W3, Panel, Ip67; Product Range Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data