D-Sub Cable Assembly D-Type, Micro-D Black, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Individual Wire Leads Shielded
CABLE ASY D TO MICR D 15R BLK 2M
CABLE, MICRO-D, SOCKET, 2M, 15WAY; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Ways; Cable Length - Imperial:78.74"; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CCA-015-M02R152-ND | CCA-015-M02R152 | 07W3946 |
| Product Name | D-Sub Cables | Cable Assemblies - D-Sub Cables | Cable, Micro-D, Socket, 2M, 15Way; Connector To Connector Norcomp |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |