EDAC, Inc. I/o Connector, Female, 34 Position, Solder; No. Of Contacts Edac B01-034-240-900

Description
I/O CONNECTOR, FEMALE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:B01 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
I/O CONNECTOR, FEMALE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:B01 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Female, 34 Position, Solder; No. Of Contacts Edac - 85H1636 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Female, 34 Position, Solder; No. Of Contacts Edac
85H1636
I/o Connector, Female, 34 Position, Solder; No. Of Contacts Edac 85H1636
I/O CONNECTOR, FEMALE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:B01 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

I/O CONNECTOR, FEMALE, 34 POSITION, SOLDER; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:B01 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
B01-034-240-900
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets B01-034-240-900
CONN RCPT 36POS GOLD PCB R/A

CONN RCPT 36POS GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85H1636 B01-034-240-900
Product Name I/o Connector, Female, 34 Position, Solder; No. Of Contacts Edac Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details