NorComp D Sub Backshell, 90Deg/180Deg, Size Da; Product Range Norcomp 975T015-020R121

Description
D SUB BACKSHELL, 90DEG/180DEG, SIZE DA; Product Range:ARMOR 975T Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 90DEG/180DEG, SIZE DA; Product Range:ARMOR 975T Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90Deg/180Deg, Size Da; Product Range Norcomp - 47Y9042 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90Deg/180Deg, Size Da; Product Range Norcomp
47Y9042
D Sub Backshell, 90Deg/180Deg, Size Da; Product Range Norcomp 47Y9042
D SUB BACKSHELL, 90DEG/180DEG, SIZE DA; Product Range:ARMOR 975T Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 90DEG/180DEG, SIZE DA; Product Range:ARMOR 975T Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47Y9042
Product Name D Sub Backshell, 90Deg/180Deg, Size Da; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details