NorComp D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 972-025-01SR041

Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp - 39Y9045 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
39Y9045
D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp 39Y9045
D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

D SUB BACK SHELL, SIZE DB, NYLON 6.6; Product Range:ARMOR 972 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y9045
Product Name D Sub Back Shell, Size Db, Nylon 6.6; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details