NorComp D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp 952-009-030R121

Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp - 41Y0689 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp
41Y0689
D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp 41Y0689
D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, ZINC; Product Range:ARMOR 952 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, Diecast, Armor 952 Series, De, 180 , Zinc Body Rohs Compliant Norcomp - 07W6503 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Armor 952 Series, De, 180 , Zinc Body Rohs Compliant Norcomp
07W6503
D Sub Backshell, Diecast, Armor 952 Series, De, 180 , Zinc Body Rohs Compliant Norcomp 07W6503
D Sub Backshell, Diecast, ARMOR 952 Series, DE, 180 , Zinc Body RoHS Compliant: Yes

D Sub Backshell, Diecast, ARMOR 952 Series, DE, 180 , Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41Y0689
Product Name D Sub Back Shell, 180Deg, Size De, Zinc; Product Range Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details