NorComp Circular Connector Assemblies 8P1P00717BRL421

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00717BRL421-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00717BRL421-ND
Circular Connector Assemblies 8P1P00717BRL421-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp - 12AC4954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp
12AC4954
Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp 12AC4954
CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00717BRL421-ND 12AC4954
Product Name Circular Connector Assemblies Circular Connector, 7Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 100060-56-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details