NorComp Circular Connector, 4Pos, Rcpt, Panel; Product Range Norcomp 8P1P004210RRBR1

Description
CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 4Pos, Rcpt, Panel; Product Range Norcomp - 12AC4826 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Panel; Product Range Norcomp
12AC4826
Circular Connector, 4Pos, Rcpt, Panel; Product Range Norcomp 12AC4826
CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, PANEL; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Right Angle Bulkhead Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC4826
Product Name Circular Connector, 4Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details