NorComp Circular Connector Assemblies 8P1P00217BVL621

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 8P1P00217BVL621-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
8P1P00217BVL621-ND
Circular Connector Assemblies 8P1P00217BVL621-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp - 12AC4679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp
12AC4679
Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp 12AC4679
CIRCULAR CONNECTOR, 2POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, 2POS, PLUG, CABLE; Product Range:QUIK-LOQ 8P1P Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 8P1P00217BVL621-ND 12AC4679
Product Name Circular Connector Assemblies Circular Connector, 2Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details