EDAC, Inc. Edgeboard Connectors 892-050-556-202

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-892-050-556-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-892-050-556-202-ND
Edgeboard Connectors 151-892-050-556-202-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 17AK8823 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
17AK8823
Connector Edac 17AK8823
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-892-050-556-202-ND 17AK8823
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104114-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-078LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details