NorComp Circular Connector Assemblies 859-003-203R004

Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1417-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1417-ND
Circular Connector Assemblies NOR1417-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-859-003-203R004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-859-003-203R004-ND
Circular Connector Assemblies 5497-859-003-203R004-ND
CONN PLUG FMALE 3P GOLD SLDR CUP

CONN PLUG FMALE 3P GOLD SLDR CUP

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp - 76Y0161 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp
76Y0161
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp 76Y0161
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1417-ND 76Y0161
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details