NorComp Circular Connector Assemblies 858-D04-20TRSS4

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-D04-20TRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-D04-20TRSS4-ND
Circular Connector Assemblies 37-858-D04-20TRSS4-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp - 62AJ7446 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp
62AJ7446
Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp 62AJ7446
SENSOR CONN, M12, 4POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, 4POS, RCPT, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-D04-20TRSS4-ND 62AJ7446
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Rcpt, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-EAG.0T.511.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details