NorComp Circular Connector Assemblies 858-D04-10TRSS4

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858-D04-10TRSS4-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858-D04-10TRSS4-ND
Circular Connector Assemblies 37-858-D04-10TRSS4-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp - 62AJ7444 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp
62AJ7444
Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp 62AJ7444
SENSOR CONN, M12, 4POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, 4POS, PLUG, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858-D04-10TRSS4-ND 62AJ7444
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Plug, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers