NorComp Circular Connector Assemblies 855-004-203R004

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1393-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1393-ND
Circular Connector Assemblies NOR1393-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp - 76Y0137 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp
76Y0137
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp 76Y0137
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp - 32AK3472 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp
32AK3472
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp 32AK3472
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1393-ND 76Y0137 32AK3472
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data