NorComp Circular Connector Assemblies 851-004-103R001

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1368-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1368-ND
Circular Connector Assemblies NOR1368-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-851-004-103R001
Electronic Connector 436-851-004-103R001
CONN RCPT MALE 4P GOLD SLDR CUP Product overview: 851-004-103R001 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-851-004-103R001 can be used for catalog matching and distributor lookup.

CONN RCPT MALE 4P GOLD SLDR CUP Product overview: 851-004-103R001 from NorComp is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-851-004-103R001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - 851-004-103R001 - 924778-851-004-103R001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 851-004-103R001
924778-851-004-103R001
Circular Connectors - 851-004-103R001 924778-851-004-103R001
Manufacturer: NorComp Inc. Win Source Part Number: 924778-851-004-103R0 01 Series: VULCON™. Operating Temperature Range: -40°C ~ 85°C Features: 4 Position Circular Connector Receptacle, Male Pins Solder Cup Package: Tray Mounting: Panel Mount Family Name: 851-004 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: WP-04M2-85-11, NOR1368

Manufacturer: NorComp Inc.
Win Source Part Number: 924778-851-004-103R001
Series: VULCON™.
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Package: Tray
Mounting: Panel Mount
Family Name: 851-004
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: WP-04M2-85-11, NOR1368

Buy Now Datasheet
Sensor Connector, M5, Plug, 4Pos, Panel; Product Range Norcomp - 76Y0112 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Plug, 4Pos, Panel; Product Range Norcomp
76Y0112
Sensor Connector, M5, Plug, 4Pos, Panel; Product Range Norcomp 76Y0112
SENSOR CONNECTOR, M5, PLUG, 4POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M5, PLUG, 4POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1368-ND 436-851-004-103R001 924778-851-004-103R001 76Y0112
Product Name Circular Connector Assemblies Electronic Connector Circular Connectors - 851-004-103R001 Sensor Connector, M5, Plug, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details