NorComp Circular Connector Assemblies 850-003-103RLU1

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1360-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1360-ND
Circular Connector Assemblies NOR1360-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Connector, M5, Plug, 3Pos, Cable; Product Range Norcomp - 76Y0102 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M5, Plug, 3Pos, Cable; Product Range Norcomp
76Y0102
Sensor Connector, M5, Plug, 3Pos, Cable; Product Range Norcomp 76Y0102
SENSOR CONNECTOR, M5, PLUG, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, M5, PLUG, 3POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M5; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1360-ND 76Y0102
Product Name Circular Connector Assemblies Sensor Connector, M5, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers