EDAC, Inc. Edgeboard Connectors 846-088-526-802

Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-088-526-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-088-526-802-ND
Edgeboard Connectors 151-846-088-526-802-ND
"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"88 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 14AK5612 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
14AK5612
Connector Rohs Compliant Edac 14AK5612
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-088-526-802-ND 14AK5612
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details