Keystone Electronics Corp. Turret Connectors 1613-2

Description
"Terminal Turret Connector Double End 0.186"" (4.72mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Double End 0.186"" (4.72mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1613-2-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1613-2-ND
Turret Connectors 36-1613-2-ND
"Terminal Turret Connector Double End 0.186"" (4.72mm) Tin"

"Terminal Turret Connector Double End 0.186"" (4.72mm) Tin"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1613-2-ND
Product Name Turret Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1404-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details